FMCN1269 RA SSMC plug coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a impedance. This SSMC plug connector uses shield attachment of solder/solder attachment for the contact. Our plug SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
Right angle SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of 1.5:1. This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1269 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle coaxial RF connector is RoHS compliant, you can find this SSMC plug right angle coaxial connector datasheet specifications above.
Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1269 |
| Product Name | Right Angle SSMC Plug (Male) Connector For RG405, RG405 Tinned, .086 SR Cable, Solder |
| Geometry | Right Angle |