FMCN1265 SSMC jack 2 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SSMC jack 2 hole flange connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
SSMC jack 2 hole flange terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a stainless steel body with gold plating. Our FMCN1265 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack 2 hole flange terminal RF connector is RoHS compliant, you can find this SSMC jack 2 hole flange terminal connector datasheet specifications above.
Fairview Microwave jack SSMC 2 hole flange connector purchases will ship the same day. Our 2 hole flange SSMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1265 |
| Product Name | SSMC Jack (Female) Connector Solder Cup Terminal 2 Hole Flange (Panel Mount), Solder |
| Geometry | Straight |