Fairview Microwave Inc. Right Angle SSMC Plug (Male) PCB Connector Thru Hole, Solder FMCN1264

Description
FMCN1264 RA SSMC plug PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of solder attachment for the contact. Our plug SSMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC plug PCB RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC PCB connector has a brass body with gold plating. Our FMCN1264 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle PCB RF connector is RoHS compliant, you can find this SSMC plug right angle PCB connector datasheet specifications above. Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1264 RA SSMC plug PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of solder attachment for the contact. Our plug SSMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC plug PCB RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC PCB connector has a brass body with gold plating. Our FMCN1264 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle PCB RF connector is RoHS compliant, you can find this SSMC plug right angle PCB connector datasheet specifications above. Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle SSMC Plug (Male) PCB Connector Thru Hole, Solder - FMCN1264 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle SSMC Plug (Male) PCB Connector Thru Hole, Solder
FMCN1264
Right Angle SSMC Plug (Male) PCB Connector Thru Hole, Solder FMCN1264
FMCN1264 RA SSMC plug PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of solder attachment for the contact. Our plug SSMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC plug PCB RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC PCB connector has a brass body with gold plating. Our FMCN1264 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle PCB RF connector is RoHS compliant, you can find this SSMC plug right angle PCB connector datasheet specifications above. Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

FMCN1264 RA SSMC plug PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of solder attachment for the contact. Our plug SSMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

Right angle SSMC plug PCB RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC PCB connector has a brass body with gold plating. Our FMCN1264 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle PCB RF connector is RoHS compliant, you can find this SSMC plug right angle PCB connector datasheet specifications above.

Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1264
Product Name Right Angle SSMC Plug (Male) PCB Connector Thru Hole, Solder
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coax Connectors - 1052173-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Coaxial Adapters - 1367723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details