FMCN1261 SSMC jack PCB connector from Fairview Microwave has an interface type of surface mount and a impedance. This SSMC jack connector uses shield attachment of solder attachment for the contact. Our jack SSMC PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
SSMC jack PCB RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC PCB connector has a brass body with gold plating. Our FMCN1261 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack PCB RF connector is RoHS compliant, you can find this SSMC jack PCB connector datasheet specifications above.
Fairview Microwave jack SSMC connector purchases will ship the same day. Our SSMC jack surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1261 |
| Product Name | SSMC Jack (Female) PCB Connector Surface Mount, Solder |
| Geometry | Straight |