Fairview Microwave Inc. SSMC Jack Bulkhead Connector Turret Terminal, Solder, Gold Plated Brass Body, Length 0.51 In FMCN1260

Description
FMCN1260 SSMC jack bulkhead terminal connector from Fairview Microwave has an interface type of turret and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack bulkhead terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a brass body with gold plating. Our FMCN1260 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead terminal RF connector is RoHS compliant, you can find this SSMC jack bulkhead terminal connector datasheet specifications above. Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack turret connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1260 SSMC jack bulkhead terminal connector from Fairview Microwave has an interface type of turret and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack bulkhead terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a brass body with gold plating. Our FMCN1260 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead terminal RF connector is RoHS compliant, you can find this SSMC jack bulkhead terminal connector datasheet specifications above. Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack turret connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Jack Bulkhead Connector Turret Terminal, Solder, Gold Plated Brass Body, Length 0.51 In - FMCN1260 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Jack Bulkhead Connector Turret Terminal, Solder, Gold Plated Brass Body, Length 0.51 In
FMCN1260
SSMC Jack Bulkhead Connector Turret Terminal, Solder, Gold Plated Brass Body, Length 0.51 In FMCN1260
FMCN1260 SSMC jack bulkhead terminal connector from Fairview Microwave has an interface type of turret and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack bulkhead terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a brass body with gold plating. Our FMCN1260 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead terminal RF connector is RoHS compliant, you can find this SSMC jack bulkhead terminal connector datasheet specifications above. Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack turret connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

FMCN1260 SSMC jack bulkhead terminal connector from Fairview Microwave has an interface type of turret and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

SSMC jack bulkhead terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a brass body with gold plating. Our FMCN1260 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead terminal RF connector is RoHS compliant, you can find this SSMC jack bulkhead terminal connector datasheet specifications above.

Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack turret connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1260
Product Name SSMC Jack Bulkhead Connector Turret Terminal, Solder, Gold Plated Brass Body, Length 0.51 In
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1059426-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers