FMCN1258 SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG316-DS, RG188-DS and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of 1.49:1. This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1258 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack bulkhead coaxial connector datasheet specifications above.
Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack RG316-DS / RG188-DS connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1258 |
| Product Name | SSMC Jack Bulkhead Connector Crimp/Solder Attachment for RG316-DS, RG188-DS Cable |
| Geometry | Straight |