Fairview Microwave Inc. SSMC Jack (Female) Bulkhead Connector for FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder FMCN1256

Description
FMCN1256 SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1256 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack bulkhead coaxial connector datasheet specifications above. Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1256 SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1256 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack bulkhead coaxial connector datasheet specifications above. Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Jack (Female) Bulkhead Connector for FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder - FMCN1256 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Jack (Female) Bulkhead Connector for FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder
FMCN1256
SSMC Jack (Female) Bulkhead Connector for FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder FMCN1256
FMCN1256 SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1256 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack bulkhead coaxial connector datasheet specifications above. Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

FMCN1256 SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1256 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack bulkhead coaxial connector datasheet specifications above.

Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1256
Product Name SSMC Jack (Female) Bulkhead Connector for FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coax Connectors - 1046234-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Coaxial Adapters - 2826925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details