Fairview Microwave Inc. SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder FMCN1251

Description
FMCN1251 SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of clamp/solder attachment for the contact. Our plug SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1251 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC plug coaxial RF connector is RoHS compliant, you can find this SSMC plug coaxial connector datasheet specifications above. Fairview Microwave plug SSMC connector purchases will ship the same day. Our SSMC plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1251 SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of clamp/solder attachment for the contact. Our plug SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1251 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC plug coaxial RF connector is RoHS compliant, you can find this SSMC plug coaxial connector datasheet specifications above. Fairview Microwave plug SSMC connector purchases will ship the same day. Our SSMC plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder - FMCN1251 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder
FMCN1251
SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder FMCN1251
FMCN1251 SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of clamp/solder attachment for the contact. Our plug SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1251 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC plug coaxial RF connector is RoHS compliant, you can find this SSMC plug coaxial connector datasheet specifications above. Fairview Microwave plug SSMC connector purchases will ship the same day. Our SSMC plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

FMCN1251 SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a 50 Ohm impedance. This SSMC plug connector uses shield attachment of clamp/solder attachment for the contact. Our plug SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1251 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC plug coaxial RF connector is RoHS compliant, you can find this SSMC plug coaxial connector datasheet specifications above.

Fairview Microwave plug SSMC connector purchases will ship the same day. Our SSMC plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1251
Product Name SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Clamp/Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1-1478033-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2826939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details