FMCN1247 N female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-200, LMR-200-FR, LMR-200-UF and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave N coaxial connector has a brass body with tri-metal plating. Our FMCN1247 N connector uses copper contact and a tri-metal plating material. This N female bulkhead coaxial RF connector is RoHS and IP67 rated compliant, you can find this N female bulkhead coaxial IP67 rated connector datasheet specifications above.
Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female LMR-200 / LMR-200-FR / LMR-200-UF connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1247 |
| Product Name | N Female (Jack) Bulkhead Connector For LMR-200 Cable IP67 Rated, Crimp/Solder |
| Connector Type | Type N |