Fairview Microwave Inc. SMP Male (Plug) Bulkhead Full Detent Connector For .086 SR, RG405, RG405 Tinned, Solder, Gold Plated Berllium Copper Body, Length 0.38 In FMCN1244

Description
FMCN1244 SMP male bulkhead coaxial full detent connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male bulkhead coaxial full detent RF connector has a pei dielectric type and a VSWR of 1.7:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our FMCN1244 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial full detent RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial full detent connector datasheet specifications above. Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1244 SMP male bulkhead coaxial full detent connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male bulkhead coaxial full detent RF connector has a pei dielectric type and a VSWR of 1.7:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our FMCN1244 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial full detent RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial full detent connector datasheet specifications above. Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Bulkhead Full Detent Connector For .086 SR, RG405, RG405 Tinned, Solder, Gold Plated Berllium Copper Body, Length 0.38 In - FMCN1244 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Bulkhead Full Detent Connector For .086 SR, RG405, RG405 Tinned, Solder, Gold Plated Berllium Copper Body, Length 0.38 In
FMCN1244
SMP Male (Plug) Bulkhead Full Detent Connector For .086 SR, RG405, RG405 Tinned, Solder, Gold Plated Berllium Copper Body, Length 0.38 In FMCN1244
FMCN1244 SMP male bulkhead coaxial full detent connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male bulkhead coaxial full detent RF connector has a pei dielectric type and a VSWR of 1.7:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our FMCN1244 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial full detent RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial full detent connector datasheet specifications above. Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

FMCN1244 SMP male bulkhead coaxial full detent connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

SMP male bulkhead coaxial full detent RF connector has a pei dielectric type and a VSWR of 1.7:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our FMCN1244 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial full detent RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial full detent connector datasheet specifications above.

Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1244
Product Name SMP Male (Plug) Bulkhead Full Detent Connector For .086 SR, RG405, RG405 Tinned, Solder, Gold Plated Berllium Copper Body, Length 0.38 In
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1052051-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers