FMCN1239 BMA jack thread-in hermetically sealed terminal slide-on connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This BMA jack thread-in connector uses shield attachment of none attachment for the contact. Our jack BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA jack thread-in hermetically sealed terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1239 BMA connector uses beryllium copper contact. This BMA jack thread-in hermetically sealed terminal slide-on RF connector is RoHS compliant, you can find this BMA jack thread-in hermetically sealed terminal slide-on connector datasheet specifications above.
Fairview Microwave jack BMA thread-in connector purchases will ship the same day. Our thread-in BMA jack pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1239 |
| Product Name | BMA Jack (Female) Slide-On Hermetically Sealed Thread-In |
| Connector Type | BMA |