Fairview Microwave Inc. BMA Plug (Male) Slide-On Hermetically Sealed Thread-In With Auxiliary Contact FMCN1238

Description
FMCN1238 BMA plug thread-in hermetically sealed terminal slide-on connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This BMA plug thread-in connector uses shield attachment of none attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug thread-in hermetically sealed terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1238 BMA connector uses beryllium copper contact. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with auxiliary contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with auxiliary contact connector datasheet specifications above. Fairview Microwave plug BMA thread-in connector purchases will ship the same day. Our thread-in BMA plug pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1238 BMA plug thread-in hermetically sealed terminal slide-on connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This BMA plug thread-in connector uses shield attachment of none attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug thread-in hermetically sealed terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1238 BMA connector uses beryllium copper contact. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with auxiliary contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with auxiliary contact connector datasheet specifications above. Fairview Microwave plug BMA thread-in connector purchases will ship the same day. Our thread-in BMA plug pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMA Plug (Male) Slide-On Hermetically Sealed Thread-In With Auxiliary Contact - FMCN1238 - Fairview Microwave Inc.
Lewisville, TX, United States
BMA Plug (Male) Slide-On Hermetically Sealed Thread-In With Auxiliary Contact
FMCN1238
BMA Plug (Male) Slide-On Hermetically Sealed Thread-In With Auxiliary Contact FMCN1238
FMCN1238 BMA plug thread-in hermetically sealed terminal slide-on connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This BMA plug thread-in connector uses shield attachment of none attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug thread-in hermetically sealed terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1238 BMA connector uses beryllium copper contact. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with auxiliary contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with auxiliary contact connector datasheet specifications above. Fairview Microwave plug BMA thread-in connector purchases will ship the same day. Our thread-in BMA plug pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

FMCN1238 BMA plug thread-in hermetically sealed terminal slide-on connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This BMA plug thread-in connector uses shield attachment of none attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.

BMA plug thread-in hermetically sealed terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1238 BMA connector uses beryllium copper contact. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with auxiliary contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with auxiliary contact connector datasheet specifications above.

Fairview Microwave plug BMA thread-in connector purchases will ship the same day. Our thread-in BMA plug pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1238
Product Name BMA Plug (Male) Slide-On Hermetically Sealed Thread-In With Auxiliary Contact
Connector Type BMA
Unlock Full Specs
to access all available technical data