FMCN1235 BMA plug thread-in hermetically sealed terminal slide-on connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This BMA plug thread-in connector uses shield attachment of none attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA plug thread-in hermetically sealed terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a stainless steel body with gold plating. Our FMCN1235 BMA connector uses beryllium copper contact and a gold plating material. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and gold plated compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on gold plated connector datasheet specifications above.
Fairview Microwave plug BMA thread-in connector purchases will ship the same day. Our thread-in BMA plug pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1235 |
| Product Name | BMA Plug (Male) Slide-On Hermetically Sealed Thread-In Gold Plated |
| Connector Type | BMA |