FMCN1234 BMA jack hermetically sealed terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BMA jack connector uses shield attachment of solder attachment for the contact. Our jack BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA jack hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1234 BMA connector uses beryllium copper contact. This BMA jack hermetically sealed terminal RF connector is RoHS compliant, you can find this BMA jack hermetically sealed terminal connector datasheet specifications above.
Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA jack stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1234 |
| Product Name | BMA Jack (Female) Hermetically Sealed Connector Stub Terminal, Solder |
| Connector Type | BMA |