FMCN1233 BMA plug 2 hole flange field replaceable contact slide-on connector from Fairview Microwave has an interface type of .036 inch pin and a 50 Ohm impedance. This BMA plug 2 hole flange connector uses shield attachment of attachment for the contact. Our plug BMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA plug 2 hole flange field replaceable contact slide-on RF connector has a ptfe dielectric type and a VSWR of 1.32:1. This Fairview Microwave BMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1233 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on connector datasheet specifications above.
Fairview Microwave plug BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA plug .036 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1233 |
| Product Name | BMA Plug (Male) Slide-On Connector Field Replaceable 2 Hole Flange (Panel Mount), .481 inch Hole Spacing |
| Connector Type | BMA |