Fairview Microwave Inc. BMA Plug (Male) Slide-On Connector Field Replaceable 2 Hole Flange (Panel Mount), .481 inch Hole Spacing With EMI Gasket FMCN1231

Description
FMCN1231 BMA plug 2 hole flange field replaceable contact slide-on connector from Fairview Microwave has an interface type of .020 inch pin and a 50 Ohm impedance. This BMA plug 2 hole flange connector uses shield attachment of attachment for the contact. Our plug BMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug 2 hole flange field replaceable contact slide-on RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave BMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1231 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with emi gasket connector datasheet specifications above. Fairview Microwave plug BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA plug .020 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1231 BMA plug 2 hole flange field replaceable contact slide-on connector from Fairview Microwave has an interface type of .020 inch pin and a 50 Ohm impedance. This BMA plug 2 hole flange connector uses shield attachment of attachment for the contact. Our plug BMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug 2 hole flange field replaceable contact slide-on RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave BMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1231 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with emi gasket connector datasheet specifications above. Fairview Microwave plug BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA plug .020 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMA Plug (Male) Slide-On Connector Field Replaceable 2 Hole Flange (Panel Mount), .481 inch Hole Spacing With EMI Gasket - FMCN1231 - Fairview Microwave Inc.
Lewisville, TX, United States
BMA Plug (Male) Slide-On Connector Field Replaceable 2 Hole Flange (Panel Mount), .481 inch Hole Spacing With EMI Gasket
FMCN1231
BMA Plug (Male) Slide-On Connector Field Replaceable 2 Hole Flange (Panel Mount), .481 inch Hole Spacing With EMI Gasket FMCN1231
FMCN1231 BMA plug 2 hole flange field replaceable contact slide-on connector from Fairview Microwave has an interface type of .020 inch pin and a 50 Ohm impedance. This BMA plug 2 hole flange connector uses shield attachment of attachment for the contact. Our plug BMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug 2 hole flange field replaceable contact slide-on RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave BMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1231 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with emi gasket connector datasheet specifications above. Fairview Microwave plug BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA plug .020 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

FMCN1231 BMA plug 2 hole flange field replaceable contact slide-on connector from Fairview Microwave has an interface type of .020 inch pin and a 50 Ohm impedance. This BMA plug 2 hole flange connector uses shield attachment of attachment for the contact. Our plug BMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.

BMA plug 2 hole flange field replaceable contact slide-on RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave BMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1231 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with emi gasket connector datasheet specifications above.

Fairview Microwave plug BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA plug .020 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1231
Product Name BMA Plug (Male) Slide-On Connector Field Replaceable 2 Hole Flange (Panel Mount), .481 inch Hole Spacing With EMI Gasket
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 18.000 GHz
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details