FMCN1228 BMA plug 2 hole flange terminal slide-on connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BMA plug 2 hole flange connector uses shield attachment of solder attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
BMA plug 2 hole flange terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave BMA terminal connector has a brass body with tri-metal plating. Our FMCN1228 BMA connector uses brass contact and a tri-metal plating material. This BMA plug 2 hole flange terminal slide-on RF connector is RoHS and rated to 18ghz compliant, you can find this BMA plug 2 hole flange terminal slide-on rated to 18ghz connector datasheet specifications above.
Fairview Microwave plug BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA plug stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1228 |
| Product Name | BMA Plug (Male) Slide-On Connector Stub Terminal 2 Hole Flange (Panel Mount), Solder, .481 inch Hole Spacing Rated to 18GHz |
| Connector Type | BMA |