FMCN1222 BMA jack PCB slide-on connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This BMA jack connector uses shield attachment of solder attachment for the contact. Our jack BMA PCB connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA jack PCB slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA PCB connector has a brass body with nickel plating. Our FMCN1222 BMA connector uses beryllium copper contact and a nickel plating material. This BMA jack PCB slide-on RF connector is RoHS compliant, you can find this BMA jack PCB slide-on connector datasheet specifications above.
Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1222 |
| Product Name | BMA Jack (Female) Slide-On PCB Connector Thru Hole, Solder |
| Connector Type | BMA |