Fairview Microwave Inc. BMA Plug (Male) Slide-On PCB Connector Thru Hole, Solder FMCN1221

Description
FMCN1221 BMA plug PCB slide-on connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This BMA plug connector uses shield attachment of solder attachment for the contact. Our plug BMA PCB connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug PCB slide-on RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BMA PCB connector has a stainless steel body with gold plating. Our FMCN1221 BMA connector uses beryllium copper contact and a gold plating material. This BMA plug PCB slide-on RF connector is RoHS compliant, you can find this BMA plug PCB slide-on connector datasheet specifications above. Fairview Microwave plug BMA connector purchases will ship the same day. Our BMA plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1221 BMA plug PCB slide-on connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This BMA plug connector uses shield attachment of solder attachment for the contact. Our plug BMA PCB connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug PCB slide-on RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BMA PCB connector has a stainless steel body with gold plating. Our FMCN1221 BMA connector uses beryllium copper contact and a gold plating material. This BMA plug PCB slide-on RF connector is RoHS compliant, you can find this BMA plug PCB slide-on connector datasheet specifications above. Fairview Microwave plug BMA connector purchases will ship the same day. Our BMA plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMA Plug (Male) Slide-On PCB Connector Thru Hole, Solder - FMCN1221 - Fairview Microwave Inc.
Lewisville, TX, United States
BMA Plug (Male) Slide-On PCB Connector Thru Hole, Solder
FMCN1221
BMA Plug (Male) Slide-On PCB Connector Thru Hole, Solder FMCN1221
FMCN1221 BMA plug PCB slide-on connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This BMA plug connector uses shield attachment of solder attachment for the contact. Our plug BMA PCB connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA plug PCB slide-on RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BMA PCB connector has a stainless steel body with gold plating. Our FMCN1221 BMA connector uses beryllium copper contact and a gold plating material. This BMA plug PCB slide-on RF connector is RoHS compliant, you can find this BMA plug PCB slide-on connector datasheet specifications above. Fairview Microwave plug BMA connector purchases will ship the same day. Our BMA plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

FMCN1221 BMA plug PCB slide-on connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This BMA plug connector uses shield attachment of solder attachment for the contact. Our plug BMA PCB connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.

BMA plug PCB slide-on RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BMA PCB connector has a stainless steel body with gold plating. Our FMCN1221 BMA connector uses beryllium copper contact and a gold plating material. This BMA plug PCB slide-on RF connector is RoHS compliant, you can find this BMA plug PCB slide-on connector datasheet specifications above.

Fairview Microwave plug BMA connector purchases will ship the same day. Our BMA plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1221
Product Name BMA Plug (Male) Slide-On PCB Connector Thru Hole, Solder
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 8194217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details