FMCN1220 BMA plug PCB slide-on connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This BMA plug connector uses shield attachment of solder attachment for the contact. Our plug BMA PCB connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA plug PCB slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA PCB connector has a stainless steel body with gold plating. Our FMCN1220 BMA connector uses beryllium copper contact and a gold plating material. This BMA plug PCB slide-on RF connector is RoHS and extended version compliant, you can find this BMA plug PCB slide-on extended version connector datasheet specifications above.
Fairview Microwave plug BMA connector purchases will ship the same day. Our BMA plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1220 |
| Product Name | BMA Plug (Male) Slide-On PCB Connector Thru Hole, Solder Extended Version |
| Connector Type | BMA |