FMCN1219 BMA jack 4 hole flange terminal slide-on connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BMA jack 4 hole flange connector uses shield attachment of solder attachment for the contact. Our jack BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA jack 4 hole flange terminal slide-on RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1219 BMA connector uses beryllium copper contact. This BMA jack 4 hole flange terminal slide-on RF connector is RoHS compliant, you can find this BMA jack 4 hole flange terminal slide-on connector datasheet specifications above.
Fairview Microwave jack BMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange BMA jack stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1219 |
| Product Name | BMA Jack (Female) Slide-On Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder, .340 inch Hole Spacing |
| Connector Type | BMA |