FMCN1218 RA BMA plug PCB slide-on connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This BMA plug connector uses shield attachment of solder attachment for the contact. Our plug BMA right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle BMA plug PCB slide-on RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BMA PCB connector has a brass body with gold plating. Our FMCN1218 BMA RA connector uses brass contact and a gold plating material. This BMA plug right angle PCB slide-on RF connector is RoHS compliant, you can find this BMA plug right angle PCB slide-on connector datasheet specifications above.
Fairview Microwave RA plug BMA connector purchases will ship the same day. Our BMA right angle plug surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1218 |
| Product Name | Right Angle BMA Plug (Male) Slide-On PCB Connector Surface Mount, Solder |
| Connector Type | BMA |