Fairview Microwave Inc. Right Angle BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG142, RG223, RG400, RG55 Cable, Crimp/Solder FMCN1217

Description
FMCN1217 RA BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG142, RG223, RG400, RG55 and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of crimp/solder attachment for the contact. Our jack BMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle BMA jack 2 hole flange coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.46:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1217 BMA RA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack right angle 2 hole flange coaxial slide-on RF connector is RoHS compliant, you can find this BMA jack right angle 2 hole flange coaxial slide-on connector datasheet specifications above. Fairview Microwave RA jack BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA right angle jack RG142 / RG223 / RG400 / RG55 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1217 RA BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG142, RG223, RG400, RG55 and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of crimp/solder attachment for the contact. Our jack BMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle BMA jack 2 hole flange coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.46:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1217 BMA RA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack right angle 2 hole flange coaxial slide-on RF connector is RoHS compliant, you can find this BMA jack right angle 2 hole flange coaxial slide-on connector datasheet specifications above. Fairview Microwave RA jack BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA right angle jack RG142 / RG223 / RG400 / RG55 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG142, RG223, RG400, RG55 Cable, Crimp/Solder - FMCN1217 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG142, RG223, RG400, RG55 Cable, Crimp/Solder
FMCN1217
Right Angle BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG142, RG223, RG400, RG55 Cable, Crimp/Solder FMCN1217
FMCN1217 RA BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG142, RG223, RG400, RG55 and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of crimp/solder attachment for the contact. Our jack BMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle BMA jack 2 hole flange coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.46:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1217 BMA RA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack right angle 2 hole flange coaxial slide-on RF connector is RoHS compliant, you can find this BMA jack right angle 2 hole flange coaxial slide-on connector datasheet specifications above. Fairview Microwave RA jack BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA right angle jack RG142 / RG223 / RG400 / RG55 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

FMCN1217 RA BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG142, RG223, RG400, RG55 and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of crimp/solder attachment for the contact. Our jack BMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

Right angle BMA jack 2 hole flange coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.46:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1217 BMA RA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack right angle 2 hole flange coaxial slide-on RF connector is RoHS compliant, you can find this BMA jack right angle 2 hole flange coaxial slide-on connector datasheet specifications above.

Fairview Microwave RA jack BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA right angle jack RG142 / RG223 / RG400 / RG55 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1217
Product Name Right Angle BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG142, RG223, RG400, RG55 Cable, Crimp/Solder
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056527-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
4 suppliers
Coaxial Adapters - 1123700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details