FMCN1215 RA BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG405, .086 SR, RG405 Tinned and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our jack BMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
Right angle BMA jack 2 hole flange coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.46:1. This Fairview Microwave BMA coaxial connector has a stainless steel body with gold plating. Our FMCN1215 BMA RA connector uses beryllium copper contact and a gold plating material. This BMA jack right angle 2 hole flange coaxial slide-on RF connector is RoHS and gold body compliant, you can find this BMA jack right angle 2 hole flange coaxial slide-on gold body connector datasheet specifications above.
Fairview Microwave RA jack BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA right angle jack RG405 / .086 SR / RG405 Tinned connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1215 |
| Product Name | Right Angle BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG405, .086 SR, RG405 Tinned Cable Gold Body,Solder |
| Connector Type | BMA |