FMCN1212 BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG402, RG402 Tinned, .141 SR and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA jack 2 hole flange coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.27:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1212 BMA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack 2 hole flange coaxial slide-on RF connector is RoHS compliant, you can find this BMA jack 2 hole flange coaxial slide-on connector datasheet specifications above.
Fairview Microwave jack BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA jack RG402 / RG402 Tinned / .141 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1212 |
| Product Name | BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG402, RG402 Tinned, .141 SR Cable, Solder |
| Connector Type | BMA |