Fairview Microwave Inc. BMA Jack (Female) Snap-On Connector For RG405, .086 SR, RG405 Tinned Cable Spring Loaded, Solder FMCN1209

Description
FMCN1209 BMA jack coaxial snap-on connector from Fairview Microwave has an interface type of RG405, .086 SR, RG405 Tinned and a 50 Ohm impedance. This BMA jack connector uses shield attachment of solder/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA jack coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.27:1. This Fairview Microwave BMA coaxial connector has a stainless steel body with gold plating. Our FMCN1209 BMA connector uses beryllium copper contact and a gold plating material. This BMA jack coaxial snap-on RF connector is RoHS and spring loaded compliant, you can find this BMA jack coaxial snap-on spring loaded connector datasheet specifications above. Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA jack RG405 / .086 SR / RG405 Tinned connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1209 BMA jack coaxial snap-on connector from Fairview Microwave has an interface type of RG405, .086 SR, RG405 Tinned and a 50 Ohm impedance. This BMA jack connector uses shield attachment of solder/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA jack coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.27:1. This Fairview Microwave BMA coaxial connector has a stainless steel body with gold plating. Our FMCN1209 BMA connector uses beryllium copper contact and a gold plating material. This BMA jack coaxial snap-on RF connector is RoHS and spring loaded compliant, you can find this BMA jack coaxial snap-on spring loaded connector datasheet specifications above. Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA jack RG405 / .086 SR / RG405 Tinned connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMA Jack (Female) Snap-On Connector For RG405, .086 SR, RG405 Tinned Cable Spring Loaded, Solder - FMCN1209 - Fairview Microwave Inc.
Lewisville, TX, United States
BMA Jack (Female) Snap-On Connector For RG405, .086 SR, RG405 Tinned Cable Spring Loaded, Solder
FMCN1209
BMA Jack (Female) Snap-On Connector For RG405, .086 SR, RG405 Tinned Cable Spring Loaded, Solder FMCN1209
FMCN1209 BMA jack coaxial snap-on connector from Fairview Microwave has an interface type of RG405, .086 SR, RG405 Tinned and a 50 Ohm impedance. This BMA jack connector uses shield attachment of solder/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 22 GHz. BMA jack coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.27:1. This Fairview Microwave BMA coaxial connector has a stainless steel body with gold plating. Our FMCN1209 BMA connector uses beryllium copper contact and a gold plating material. This BMA jack coaxial snap-on RF connector is RoHS and spring loaded compliant, you can find this BMA jack coaxial snap-on spring loaded connector datasheet specifications above. Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA jack RG405 / .086 SR / RG405 Tinned connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

FMCN1209 BMA jack coaxial snap-on connector from Fairview Microwave has an interface type of RG405, .086 SR, RG405 Tinned and a 50 Ohm impedance. This BMA jack connector uses shield attachment of solder/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.

BMA jack coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.27:1. This Fairview Microwave BMA coaxial connector has a stainless steel body with gold plating. Our FMCN1209 BMA connector uses beryllium copper contact and a gold plating material. This BMA jack coaxial snap-on RF connector is RoHS and spring loaded compliant, you can find this BMA jack coaxial snap-on spring loaded connector datasheet specifications above.

Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA jack RG405 / .086 SR / RG405 Tinned connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1209
Product Name BMA Jack (Female) Snap-On Connector For RG405, .086 SR, RG405 Tinned Cable Spring Loaded, Solder
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Between Series Adapters - 1057381-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Coaxial Adapters - 5465266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details