FMCN1208 BMA jack bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG405, .086 SR, RG405 Tinned and a 50 Ohm impedance. This BMA jack bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1208 BMA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack bulkhead coaxial slide-on RF connector is RoHS compliant, you can find this BMA jack bulkhead coaxial slide-on connector datasheet specifications above.
Fairview Microwave jack BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA jack RG405 / .086 SR / RG405 Tinned connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1208 |
| Product Name | BMA Jack (Female) Bulkhead Slide-On Connector For RG405, .086 SR, RG405 Tinned Cable, Solder |
| Connector Type | BMA |