FMCN1206 BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG316, RG174, LMR-100 and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of crimp/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
BMA jack 2 hole flange coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.34:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1206 BMA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack 2 hole flange coaxial slide-on RF connector is RoHS compliant, you can find this BMA jack 2 hole flange coaxial slide-on connector datasheet specifications above.
Fairview Microwave jack BMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange BMA jack RG316 / RG174 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1206 |
| Product Name | BMA Jack (Female) Slide-On Connector 2 Hole Flange (Panel Mount) For RG316, RG174, LMR-100 Cable, Crimp/Solder |
| Connector Type | BMA |