FMCN1205 BMA jack coaxial snap-on connector from Fairview Microwave has an interface type of RG142, RG223, RG400, RG55 and a 50 Ohm impedance. This BMA jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
This Fairview Microwave BMA coaxial connector has a passivated stainless steel body. Our FMCN1205 BMA connector uses beryllium copper contact. This BMA jack coaxial snap-on RF connector is RoHS compliant, you can find this BMA jack coaxial snap-on connector datasheet specifications above.
Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA jack RG142 / RG223 / RG400 / RG55 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1205 |
| Product Name | BMA Jack (Female) Snap-On Connector For RG142, RG223, RG400, RG55 Cable, Crimp/Solder |
| Connector Type | BMA |