Fairview Microwave Inc. BMA Plug (Male) Bulkhead Slide-On Connector For RG188DS, RG316DS Cable, Crimp/Solder FMCN1202

Description
FMCN1202 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG188DS, RG316DS and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our plug BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. BMA plug bulkhead coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1202 BMA connector uses bronze contact and a tri-metal plating material. This BMA plug bulkhead coaxial slide-on RF connector is RoHS compliant, you can find this BMA plug bulkhead coaxial slide-on connector datasheet specifications above. Fairview Microwave plug BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA plug RG188DS / RG316DS connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1202 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG188DS, RG316DS and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our plug BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. BMA plug bulkhead coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1202 BMA connector uses bronze contact and a tri-metal plating material. This BMA plug bulkhead coaxial slide-on RF connector is RoHS compliant, you can find this BMA plug bulkhead coaxial slide-on connector datasheet specifications above. Fairview Microwave plug BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA plug RG188DS / RG316DS connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMA Plug (Male) Bulkhead Slide-On Connector For RG188DS, RG316DS Cable, Crimp/Solder - FMCN1202 - Fairview Microwave Inc.
Lewisville, TX, United States
BMA Plug (Male) Bulkhead Slide-On Connector For RG188DS, RG316DS Cable, Crimp/Solder
FMCN1202
BMA Plug (Male) Bulkhead Slide-On Connector For RG188DS, RG316DS Cable, Crimp/Solder FMCN1202
FMCN1202 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG188DS, RG316DS and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our plug BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. BMA plug bulkhead coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1202 BMA connector uses bronze contact and a tri-metal plating material. This BMA plug bulkhead coaxial slide-on RF connector is RoHS compliant, you can find this BMA plug bulkhead coaxial slide-on connector datasheet specifications above. Fairview Microwave plug BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA plug RG188DS / RG316DS connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

FMCN1202 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG188DS, RG316DS and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our plug BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

BMA plug bulkhead coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1202 BMA connector uses bronze contact and a tri-metal plating material. This BMA plug bulkhead coaxial slide-on RF connector is RoHS compliant, you can find this BMA plug bulkhead coaxial slide-on connector datasheet specifications above.

Fairview Microwave plug BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA plug RG188DS / RG316DS connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1202
Product Name BMA Plug (Male) Bulkhead Slide-On Connector For RG188DS, RG316DS Cable, Crimp/Solder
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059634-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 1938603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details