FMCN1200 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG178, RG196 and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our plug BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
BMA plug bulkhead coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 2.12:1. This Fairview Microwave BMA coaxial connector has a passivated stainless steel body. Our FMCN1200 BMA connector uses beryllium copper contact. This BMA plug bulkhead coaxial slide-on RF connector is RoHS compliant, you can find this BMA plug bulkhead coaxial slide-on connector datasheet specifications above.
Fairview Microwave plug BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA plug RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1200 |
| Product Name | BMA Plug (Male) Bulkhead Slide-On Connector For RG178, RG196 Cable, Crimp/Solder |
| Connector Type | BMA |