FMCN1195 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG405, .086 SR and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of solder/non-solder contact attachment for the contact. Our plug BMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA plug bulkhead coaxial slide-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave BMA coaxial connector has a stainless steel body with gold plating. Our FMCN1195 BMA connector uses beryllium copper contact and a gold plating material. This BMA plug bulkhead coaxial slide-on RF connector is RoHS and gold plated compliant, you can find this BMA plug bulkhead coaxial slide-on gold plated connector datasheet specifications above.
Fairview Microwave plug BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA plug RG405 / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1195 |
| Product Name | BMA Plug (Male) Bulkhead Slide-On Connector For RG405, .086 SR Cable, Solder/Non-Solder Contact, Gold Plated |
| Connector Type | BMA |