FMCN1189 4.3-10 female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a impedance. This 4.3-10 female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female 4.3-10 terminal connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
4.3-10 female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.08:1. This Fairview Microwave 4.3-10 terminal connector has a brass body with tri-metal plating. Our FMCN1189 4.3-10 connector uses brass contact and a tri-metal plating material. This 4.3-10 female 4 hole flange terminal RF connector is RoHS and IP67 rated compliant, you can find this 4.3-10 female 4 hole flange terminal IP67 rated connector datasheet specifications above.
Fairview Microwave female 4.3-10 4 hole flange connector purchases will ship the same day. Our 4 hole flange 4.3-10 female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1189 |
| Product Name | 4.3-10 Female (Jack) Low PIM Connector Solder Cup Terminal 4 Hole Flange (Panel Mount) IP67 Rated, Solder |
| Geometry | Straight |