FMCN1186 RA N male coaxial connector from Fairview Microwave has an interface type of LL335i and a 50 Ohm impedance. This N male connector uses shield attachment of clamp/solder attachment for the contact. Our male N right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
Right angle N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.45:1. This Fairview Microwave N coaxial connector has a passivated stainless steel body. Our FMCN1186 N RA connector uses beryllium copper contact. This N male right angle coaxial RF connector is RoHS compliant, you can find this N male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male N connector purchases will ship the same day. Our N right angle male LL335i connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1186 |
| Product Name | Right Angle N Male (Plug) Precision Connector for LL335i Cable, Clamp/Solder |
| Connector Type | Type N |