FMCN1184 RA SMA male coaxial connector from Fairview Microwave has an interface type of LL335i and a 50 Ohm impedance. This SMA male connector uses shield attachment of clamp/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.45:1. This Fairview Microwave SMA coaxial connector has a passivated stainless steel body. Our FMCN1184 SMA RA connector uses beryllium copper contact. This SMA male right angle coaxial RF connector is RoHS compliant, you can find this SMA male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male LL335i connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1184 |
| Product Name | Right Angle SMA Male (Plug) Precision Connector for LL335i Cable, Clamp/Solder |
| Connector Type | SMA |