Fairview Microwave Inc. TNC Male (Plug) Precision Connector for LL335i Cable, Clamp/Solder FMCN1183

Description
FMCN1183 TNC male coaxial connector from Fairview Microwave has an interface type of LL335i and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave TNC coaxial connector has a passivated stainless steel body. Our FMCN1183 TNC connector uses beryllium copper contact. This TNC male coaxial RF connector is RoHS compliant, you can find this TNC male coaxial connector datasheet specifications above. Fairview Microwave male TNC connector purchases will ship the same day. Our TNC male LL335i connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1183 TNC male coaxial connector from Fairview Microwave has an interface type of LL335i and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave TNC coaxial connector has a passivated stainless steel body. Our FMCN1183 TNC connector uses beryllium copper contact. This TNC male coaxial RF connector is RoHS compliant, you can find this TNC male coaxial connector datasheet specifications above. Fairview Microwave male TNC connector purchases will ship the same day. Our TNC male LL335i connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male (Plug) Precision Connector for LL335i Cable, Clamp/Solder - FMCN1183 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Male (Plug) Precision Connector for LL335i Cable, Clamp/Solder
FMCN1183
TNC Male (Plug) Precision Connector for LL335i Cable, Clamp/Solder FMCN1183
FMCN1183 TNC male coaxial connector from Fairview Microwave has an interface type of LL335i and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave TNC coaxial connector has a passivated stainless steel body. Our FMCN1183 TNC connector uses beryllium copper contact. This TNC male coaxial RF connector is RoHS compliant, you can find this TNC male coaxial connector datasheet specifications above. Fairview Microwave male TNC connector purchases will ship the same day. Our TNC male LL335i connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

FMCN1183 TNC male coaxial connector from Fairview Microwave has an interface type of LL335i and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave TNC coaxial connector has a passivated stainless steel body. Our FMCN1183 TNC connector uses beryllium copper contact. This TNC male coaxial RF connector is RoHS compliant, you can find this TNC male coaxial connector datasheet specifications above.

Fairview Microwave male TNC connector purchases will ship the same day. Our TNC male LL335i connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1183
Product Name TNC Male (Plug) Precision Connector for LL335i Cable, Clamp/Solder
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 554258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details