FMCN1174 4.3-10 female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG402, RG402 Tinned, .141 SR Cable and a impedance. This 4.3-10 female 4 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
4.3-10 female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of 1.08:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1174 4.3-10 connector uses brass contact and a tri-metal plating material. This 4.3-10 female 4 hole flange coaxial RF connector is RoHS and IP67 rated compliant, you can find this 4.3-10 female 4 hole flange coaxial IP67 rated connector datasheet specifications above.
Fairview Microwave female 4.3-10 4 hole flange connector purchases will ship the same day. Our 4 hole flange 4.3-10 female RG402 / RG402 Tinned / .141 SR Cable connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1174 |
| Product Name | 4.3-10 Female (Jack) Low PIM Connector 4 Hole Flange (Panel Mount) For RG402, RG402 Tinned, .141 SR Cable IP67 Rated, Solder |
| Geometry | Straight |