FMCN1172 RA 4.3-10 male coaxial connector from Fairview Microwave has an interface type of 1/2" Spiral Superflexible and a impedance. This 4.3-10 male connector uses shield attachment of solder/solder attachment for the contact. Our male 4.3-10 right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle 4.3-10 male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1172 4.3-10 RA connector uses brass contact and a tri-metal plating material. This 4.3-10 male right angle coaxial RF connector is RoHS and IP67 rated compliant, you can find this 4.3-10 male right angle coaxial IP67 rated connector datasheet specifications above.
Fairview Microwave RA male 4.3-10 connector purchases will ship the same day. Our 4.3-10 right angle male 1/2" Spiral Superflexible connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1172 |
| Product Name | Right Angle 4.3-10 Male (Plug) Low PIM Connector For 1/2" Spiral Superflexible Cable IP67 Right Angleted, Solder |
| Geometry | Right Angle |