Fairview Microwave Inc. RA MMCX Plug Connector For RG405 Cable, Solder, Gold over Nickel Plated Brass Body, Length 0.32 In FMCN1155

Description
FMCN1155 RA MMCX plug coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This MMCX plug connector uses shield attachment of solder/solder attachment for the contact. Our plug MMCX right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle MMCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MMCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1155 MMCX RA connector uses phosphor bronze contact and a gold over nickel plating material. This MMCX plug right angle coaxial RF connector is RoHS compliant, you can find this MMCX plug right angle coaxial connector datasheet specifications above. Fairview Microwave RA plug MMCX connector purchases will ship the same day. Our MMCX right angle plug RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMCX cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1155 RA MMCX plug coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This MMCX plug connector uses shield attachment of solder/solder attachment for the contact. Our plug MMCX right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle MMCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MMCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1155 MMCX RA connector uses phosphor bronze contact and a gold over nickel plating material. This MMCX plug right angle coaxial RF connector is RoHS compliant, you can find this MMCX plug right angle coaxial connector datasheet specifications above. Fairview Microwave RA plug MMCX connector purchases will ship the same day. Our MMCX right angle plug RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMCX cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA MMCX Plug Connector For RG405 Cable, Solder, Gold over Nickel Plated Brass Body, Length 0.32 In - FMCN1155 - Fairview Microwave Inc.
Lewisville, TX, United States
RA MMCX Plug Connector For RG405 Cable, Solder, Gold over Nickel Plated Brass Body, Length 0.32 In
FMCN1155
RA MMCX Plug Connector For RG405 Cable, Solder, Gold over Nickel Plated Brass Body, Length 0.32 In FMCN1155
FMCN1155 RA MMCX plug coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This MMCX plug connector uses shield attachment of solder/solder attachment for the contact. Our plug MMCX right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle MMCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MMCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1155 MMCX RA connector uses phosphor bronze contact and a gold over nickel plating material. This MMCX plug right angle coaxial RF connector is RoHS compliant, you can find this MMCX plug right angle coaxial connector datasheet specifications above. Fairview Microwave RA plug MMCX connector purchases will ship the same day. Our MMCX right angle plug RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMCX cable connector assemblies that will ship quickly from our location.

FMCN1155 RA MMCX plug coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This MMCX plug connector uses shield attachment of solder/solder attachment for the contact. Our plug MMCX right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

Right angle MMCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MMCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1155 MMCX RA connector uses phosphor bronze contact and a gold over nickel plating material. This MMCX plug right angle coaxial RF connector is RoHS compliant, you can find this MMCX plug right angle coaxial connector datasheet specifications above.

Fairview Microwave RA plug MMCX connector purchases will ship the same day. Our MMCX right angle plug RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMCX cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1155
Product Name RA MMCX Plug Connector For RG405 Cable, Solder, Gold over Nickel Plated Brass Body, Length 0.32 In
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coax Connectors - 1-1337417-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers
Coaxial Adapters - 1123693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details