FMCN1149 RA BNC male coaxial connector from Fairview Microwave has an interface type of RG58 and a 50 Ohm impedance. This BNC male connector uses shield attachment of crimp/crimp attachment for the contact. Our male BNC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
Right angle BNC male coaxial RF connector has a teflon dielectric type and a VSWR of 1.3:1. This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1149 BNC RA connector uses brass contact and a nickel plating material. This BNC male right angle coaxial RF connector is RoHS compliant, you can find this BNC male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male BNC connector purchases will ship the same day. Our BNC right angle male RG58 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1149 |
| Product Name | Right Angle BNC Male (Plug) Connector For RG58 Cable, Crimp/Crimp |
| Connector Type | BNC |