FMCN1148 QMA male coaxial snap-on connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This QMA male connector uses shield attachment of crimp/solder attachment for the contact. Our male QMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
QMA male coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave QMA coaxial connector has a brass body with tri-metal plating. Our FMCN1148 QMA connector uses brass contact and a tri-metal plating material. This QMA male coaxial snap-on RF connector is RoHS compliant, you can find this QMA male coaxial snap-on connector datasheet specifications above.
Fairview Microwave male QMA connector purchases will ship the same day. Our QMA male RG55 / RG142 / RG223 / RG400 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom QMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1148 |
| Product Name | QMA Male (Plug) Snap-On Connector For RG55, RG142, RG223, RG400 Cable, Crimp/Solder |
| Connector Type | QMA |