Fairview Microwave Inc. SSMA Female (Jack) Connector for RG174, RG316 Cable, Crimp/Solder FMCN1145

Description
FMCN1145 SSMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316 and a 50 Ohm impedance. This SSMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SSMA coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. SSMA female coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SSMA coaxial connector has a brass body with nickel plating. Our FMCN1145 SSMA connector uses nickel plating material. This SSMA female coaxial RF connector is RoHS compliant, you can find this SSMA female coaxial connector datasheet specifications above. Fairview Microwave female SSMA connector purchases will ship the same day. Our SSMA female RG174 / RG316 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1145 SSMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316 and a 50 Ohm impedance. This SSMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SSMA coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. SSMA female coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SSMA coaxial connector has a brass body with nickel plating. Our FMCN1145 SSMA connector uses nickel plating material. This SSMA female coaxial RF connector is RoHS compliant, you can find this SSMA female coaxial connector datasheet specifications above. Fairview Microwave female SSMA connector purchases will ship the same day. Our SSMA female RG174 / RG316 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMA Female (Jack) Connector for RG174, RG316 Cable, Crimp/Solder - FMCN1145 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMA Female (Jack) Connector for RG174, RG316 Cable, Crimp/Solder
FMCN1145
SSMA Female (Jack) Connector for RG174, RG316 Cable, Crimp/Solder FMCN1145
FMCN1145 SSMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316 and a 50 Ohm impedance. This SSMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SSMA coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. SSMA female coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SSMA coaxial connector has a brass body with nickel plating. Our FMCN1145 SSMA connector uses nickel plating material. This SSMA female coaxial RF connector is RoHS compliant, you can find this SSMA female coaxial connector datasheet specifications above. Fairview Microwave female SSMA connector purchases will ship the same day. Our SSMA female RG174 / RG316 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.

FMCN1145 SSMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316 and a 50 Ohm impedance. This SSMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SSMA coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.

SSMA female coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SSMA coaxial connector has a brass body with nickel plating. Our FMCN1145 SSMA connector uses nickel plating material. This SSMA female coaxial RF connector is RoHS compliant, you can find this SSMA female coaxial connector datasheet specifications above.

Fairview Microwave female SSMA connector purchases will ship the same day. Our SSMA female RG174 / RG316 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1145
Product Name SSMA Female (Jack) Connector for RG174, RG316 Cable, Crimp/Solder
Connector Type SSMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1120824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details