FMCN1113 RA 1.0/2.3 jack bulkhead PCB push-on connector from Fairview Microwave has an interface type of thru hole and a 75 Ohm impedance. This 1.0/2.3 jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack 1.0/2.3 right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
Right angle 1.0/2.3 jack bulkhead PCB push-on RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave 1.0/2.3 PCB connector has a brass body with gold plating. Our FMCN1113 1.0/2.3 RA connector uses phosphor bronze contact and a gold plating material. This 1.0/2.3 jack right angle bulkhead PCB push-on RF connector is RoHS compliant, you can find this 1.0/2.3 jack right angle bulkhead PCB push-on connector datasheet specifications above.
Fairview Microwave RA jack 1.0/2.3 bulkhead connector purchases will ship the same day. Our bulkhead 1.0/2.3 right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.0/2.3 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1113 |
| Product Name | RA 75 Ohm 1.0/2.3 Jack Bulkhead Push-On PCB Connector Thru Hole Solder, Gold Plated Brass Body, Length 0.809 In |
| Geometry | Right Angle |