FMCN1110 1.0/2.3 plug coaxial push-on connector from Fairview Microwave has an interface type of BELDEN 735A1 and a 75 Ohm impedance. This 1.0/2.3 plug connector uses shield attachment of crimp/crimp attachment for the contact. Our plug 1.0/2.3 coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
1.0/2.3 plug coaxial push-on RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave 1.0/2.3 coaxial connector has a brass body with nickel plating. Our FMCN1110 1.0/2.3 connector uses brass contact and a nickel plating material. This 1.0/2.3 plug coaxial push-on RF connector is RoHS compliant, you can find this 1.0/2.3 plug coaxial push-on connector datasheet specifications above.
Fairview Microwave plug 1.0/2.3 connector purchases will ship the same day. Our 1.0/2.3 plug BELDEN 735A1 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.0/2.3 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1110 |
| Product Name | 75 Ohm 1.0/2.3 Plug (Male) Push-On Connector For BELDEN 735A1 Cable, Crimp/Crimp |
| Geometry | Straight |