FMCN1092 HN male coaxial connector from Fairview Microwave has an interface type of RG214, RG9, RG225, RG393 and a 50 Ohm impedance. This HN male connector uses shield attachment of crimp/solder attachment for the contact. Our male HN coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
HN male coaxial RF connector has a teflon dielectric type and a VSWR of 1.35:1. This Fairview Microwave HN coaxial connector has a brass body with nickel plating. Our FMCN1092 HN connector uses brass contact and a nickel plating material. This HN male coaxial RF connector is RoHS compliant, you can find this HN male coaxial connector datasheet specifications above.
Fairview Microwave male HN connector purchases will ship the same day. Our HN male RG214 / RG9 / RG225 / RG393 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom HN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1092 |
| Product Name | HN Male (Plug) Connector For RG214, RG9, RG225, RG393 Cable, Crimp/Solder |
| Geometry | Straight |