FMCN1080 SMA female coaxial connector from Fairview Microwave has an interface type of LL142 and a 50 Ohm impedance. This SMA female connector uses shield attachment of clamp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz.
SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.18:1. This Fairview Microwave SMA coaxial connector has a passivated stainless steel body. Our FMCN1080 SMA connector uses beryllium copper contact. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above.
Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female LL142 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1080 |
| Product Name | SMA Female (Jack) Precision Connector for LL142 Cable, Clamp/Solder |
| Connector Type | SMA |