FMCN1078 RA TNC male coaxial connector from Fairview Microwave has an interface type of LL142 and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
Right angle TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave TNC coaxial connector has a passivated stainless steel body. Our FMCN1078 TNC RA connector uses beryllium copper contact. This TNC male right angle coaxial RF connector is RoHS compliant, you can find this TNC male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male TNC connector purchases will ship the same day. Our TNC right angle male LL142 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1078 |
| Product Name | Right Angle TNC Male (Plug) Precision Connector for LL142 Cable, Clamp/Solder |
| Connector Type | TNC |