FMCN1077 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of LL142 and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
TNC female bulkhead coaxial RF connector has a pei dielectric type and a VSWR of 1.16:1. This Fairview Microwave TNC coaxial connector has a passivated stainless steel body. Our FMCN1077 TNC connector uses beryllium copper contact. This TNC female bulkhead coaxial RF connector is RoHS compliant, you can find this TNC female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female LL142 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1077 |
| Product Name | TNC Female (Jack) Bulkhead Precision Connector for LL142 Cable, Clamp/Solder |
| Connector Type | TNC |