FMCN1032 MMBX jack thread-in PCB snap-on connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This MMBX jack thread-in connector uses shield attachment of solder attachment for the contact. Our jack MMBX PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
MMBX jack thread-in PCB snap-on RF connector has a ptfe dielectric type and a VSWR of 1.08:1. This Fairview Microwave MMBX PCB connector has a brass body with gold plating. Our FMCN1032 MMBX connector uses brass contact and a gold plating material. This MMBX jack thread-in PCB snap-on RF connector is RoHS and with female center contact compliant, you can find this MMBX jack thread-in PCB snap-on with female center contact connector datasheet specifications above.
Fairview Microwave jack MMBX thread-in connector purchases will ship the same day. Our thread-in MMBX jack pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMBX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1032 |
| Product Name | MMBX Jack (Female) Snap-On PCB Connector, Solder Thread-In With Female (Jack) Center Contact |
| Geometry | Straight |