FMCN1030TR1 MMBX jack PCB snap-on connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This MMBX jack connector uses shield attachment of solder attachment for the contact. Our jack MMBX PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
MMBX jack PCB snap-on RF connector has a lcp dielectric type and a VSWR of 1.15:1. This Fairview Microwave MMBX PCB connector has a brass body with gold plating. Our FMCN1030TR1 MMBX connector uses brass contact and a gold plating material. This MMBX jack PCB snap-on RF connector is RoHS and with female center contact and .382" diameter funnel compliant, you can find this MMBX jack PCB snap-on with female center contact and .382" diameter funnel connector datasheet specifications above.
Fairview Microwave jack MMBX connector purchases will ship the same day. Our MMBX jack surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMBX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1030TR1 |
| Product Name | MMBX Jack (Female) Snap-On PCB Connector Surface Mount, Solder With Female (Jack) Center Contact and 0.382" Diameter Funnel |
| Geometry | Straight |